Belden Inc. Multiple Conductor Cables 73607W 008100

Description
7 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2412-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2412-100-ND
Multiple Conductor Cables BEL2412-100-ND
7 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 7Cond, 16Awg, 100Ft; Cable Shielding Belden - 36AC9967 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 16Awg, 100Ft; Cable Shielding Belden
36AC9967
Unshld Flex Cable, 7Cond, 16Awg, 100Ft; Cable Shielding Belden 36AC9967
UNSHLD FLEX CABLE, 7COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2412-100-ND 36AC9967
Product Name Multiple Conductor Cables Unshld Flex Cable, 7Cond, 16Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details