Belden Inc. Multiple Conductor Cables 73605W 008500

Description
5 Conductor Multi-Conductor Cable Gray 16 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Gray 16 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2644-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2644-500-ND
Multiple Conductor Cables BEL2644-500-ND
5 Conductor Multi-Conductor Cable Gray 16 AWG 500.0' (152.4m)

5 Conductor Multi-Conductor Cable Gray 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshld Flex Cable, 5Cond, 16Awg, 500Ft; Cable Shielding Belden - 36AC9963 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 16Awg, 500Ft; Cable Shielding Belden
36AC9963
Unshld Flex Cable, 5Cond, 16Awg, 500Ft; Cable Shielding Belden 36AC9963
UNSHLD FLEX CABLE, 5COND, 16AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 16AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2644-500-ND 36AC9963
Product Name Multiple Conductor Cables Unshld Flex Cable, 5Cond, 16Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6020A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-2300/101-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers