Belden Inc. Multiple Conductor Cables 73604WS 0081000

Description
4 Conductor Multi-Conductor Cable Gray 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Gray 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2892-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2892-1000-ND
Multiple Conductor Cables BEL2892-1000-ND
4 Conductor Multi-Conductor Cable Gray 16 AWG Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Gray 16 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 16Awg, 1000Ft; Cable Shielding Belden - 36AC9959 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 16Awg, 1000Ft; Cable Shielding Belden
36AC9959
Shld Flex Cable, 4Cond, 16Awg, 1000Ft; Cable Shielding Belden 36AC9959
SHLD FLEX CABLE, 4COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2892-1000-ND 36AC9959
Product Name Multiple Conductor Cables Shld Flex Cable, 4Cond, 16Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details