Belden Inc. Multiple Conductor Cables 73604W 008500

Description
4 Conductor Multi-Conductor Cable Gray 16 AWG 500.0' (152.4m)
Request a Quote
Description
4 Conductor Multi-Conductor Cable Gray 16 AWG 500.0' (152.4m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Flex Cable, 4Cond, 16AWG, 500Ft, features four 16 AWG stranded bare copper conductors with PVC insulation and an oil-resistant PVC jacket. It is designed for light to moderate flexing applications, boasting a flex cycle rating of up to 1 million cycles. The cable has a nominal diameter of 0.328 inches and a weight of 70 lbs per 500 ft. This cable is suitable for burial and complies with various standards, including UL Style 2587 for 600V and CSA specifications. It operates effectively within a temperature range of -40°C to +90°C for storage and -5°C to +90°C during installation. The cable also includes a ground wire of the same gauge and stranding as the conductors. Engineers considering this product should note its unshielded design and ensure it meets the specific requirements of their applications.

Datasheet Summary
Powered by GS/AI

The Unshielded Flex Cable, 4Cond, 16AWG, 500Ft, features four 16 AWG stranded bare copper conductors with PVC insulation and an oil-resistant PVC jacket. It is designed for light to moderate flexing applications, boasting a flex cycle rating of up to 1 million cycles. The cable has a nominal diameter of 0.328 inches and a weight of 70 lbs per 500 ft. This cable is suitable for burial and complies with various standards, including UL Style 2587 for 600V and CSA specifications. It operates effectively within a temperature range of -40°C to +90°C for storage and -5°C to +90°C during installation. The cable also includes a ground wire of the same gauge and stranding as the conductors. Engineers considering this product should note its unshielded design and ensure it meets the specific requirements of their applications.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2642-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2642-500-ND
Multiple Conductor Cables BEL2642-500-ND
4 Conductor Multi-Conductor Cable Gray 16 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Gray 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 16Awg, 500Ft; Cable Shielding Belden - 36AC9957 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 16Awg, 500Ft; Cable Shielding Belden
36AC9957
Unshld Flex Cable, 4Cond, 16Awg, 500Ft; Cable Shielding Belden 36AC9957
UNSHLD FLEX CABLE, 4COND, 16AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 16AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2642-500-ND 36AC9957
Product Name Multiple Conductor Cables Unshld Flex Cable, 4Cond, 16Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details