Belden Inc. Multiple Conductor Cables 73604W 008100

Description
4 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2408-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2408-100-ND
Multiple Conductor Cables BEL2408-100-ND
4 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Belden - 36AC9955 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Belden
36AC9955
Unshld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Belden 36AC9955
UNSHLD FLEX CABLE, 4COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2408-100-ND 36AC9955
Product Name Multiple Conductor Cables Unshld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details