Belden Inc. Multiple Conductor Cables 73603W 008500

Description
3 Conductor Multi-Conductor Cable Gray 16 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 16 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2640-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2640-500-ND
Multiple Conductor Cables BEL2640-500-ND
3 Conductor Multi-Conductor Cable Gray 16 AWG 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Gray 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 16Awg, 500Ft; Cable Shielding Belden - 36AC9951 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 16Awg, 500Ft; Cable Shielding Belden
36AC9951
Unshld Flex Cable, 3Cond, 16Awg, 500Ft; Cable Shielding Belden 36AC9951
UNSHLD FLEX CABLE, 3COND, 16AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 16AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2640-500-ND 36AC9951
Product Name Multiple Conductor Cables Unshld Flex Cable, 3Cond, 16Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG62/U to Stacking Banana Plugs - 6224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details