The Unshielded Flex Cable, 2Cond, 16AWG, 100Ft, features two 16 AWG stranded bare copper conductors with PVC insulation and an oil-resistant PVC jacket. It is designed for light to moderate flexing applications, boasting a flex cycle rating of up to 1 million cycles. The cable has a nominal diameter of 0.284 inches and a weight of 80 lbs per 1000 ft. It operates within a temperature range of -40°C to +90°C for storage and -5°C to +90°C during installation. The maximum recommended pulling tension is 41 lbs, with a minimum bend radius of 1.400 inches for continuous flexing. This cable complies with various standards, including UL Style 2587 for 600V applications and is RoHS compliant.
2 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)
UNSHLD FLEX CABLE, 2COND, 16AWG, 100FT; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2405-100-ND | 36AC9946 |
| Product Name | Multiple Conductor Cables | Unshld Flex Cable, 2Cond, 16Awg, 100Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper |