Belden Inc. Coaxial Cable, 26Awg, 1000Ft, Grey; Coaxial Cable Type Belden 735A1-1000-8

Description
COAXIAL CABLE, 26AWG, 1000FT, GREY; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 26AWG, 1000FT, GREY; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 26Awg, 1000Ft, Grey; Coaxial Cable Type Belden - 83F6765 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 26Awg, 1000Ft, Grey; Coaxial Cable Type Belden
83F6765
Coaxial Cable, 26Awg, 1000Ft, Grey; Coaxial Cable Type Belden 83F6765
COAXIAL CABLE, 26AWG, 1000FT, GREY; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 26AWG, 1000FT, GREY; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83F6765
Product Name Coaxial Cable, 26Awg, 1000Ft, Grey; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details