Lumberg Automation - A Belden Brand Gdmf-Nbr (-25° +90°C) Lumberg Automation 735677003

Description
GDMF-NBR (-25° +90°C)
Description
GDMF-NBR (-25° +90°C)

Suppliers

Company
Product
Description
Supplier Links
Gdmf-Nbr (-25° +90°C) Lumberg Automation - 16AJ7975 - Newark, An Avnet Company
Chicago, IL, United States
Gdmf-Nbr (-25° +90°C) Lumberg Automation
16AJ7975
Gdmf-Nbr (-25° +90°C) Lumberg Automation 16AJ7975
GDMF-NBR (-25° +90°C)

GDMF-NBR (-25° +90°C)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ7975
Product Name Gdmf-Nbr (-25° +90°C) Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details