Belden Inc. Coaxial Cable, 20Awg, 75Ohm, Gray, 1000Ft; Coaxial Cable Type Belden 734A1P 0081000

Description
COAXIAL CABLE, 20AWG, 75OHM, GRAY, 1000FT; Coaxial Cable Type:-; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:LSPVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 20AWG, 75OHM, GRAY, 1000FT; Coaxial Cable Type:-; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:LSPVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 20Awg, 75Ohm, Gray, 1000Ft; Coaxial Cable Type Belden - 58K7977 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 20Awg, 75Ohm, Gray, 1000Ft; Coaxial Cable Type Belden
58K7977
Coaxial Cable, 20Awg, 75Ohm, Gray, 1000Ft; Coaxial Cable Type Belden 58K7977
COAXIAL CABLE, 20AWG, 75OHM, GRAY, 1000FT; Coaxial Cable Type:-; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:LSPVC RoHS Compliant: Yes

COAXIAL CABLE, 20AWG, 75OHM, GRAY, 1000FT; Coaxial Cable Type:-; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:LSPVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58K7977
Product Name Coaxial Cable, 20Awg, 75Ohm, Gray, 1000Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2016489-9 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers