Belden Inc. Multiple Conductor Cables 73412W 0081000

Description
12 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2887-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2887-1000-ND
Multiple Conductor Cables BEL2887-1000-ND
12 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshld Flex Cable, 12Cond, 14Awg, 1000Ft; Cable Shielding Belden - 36AC9944 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 14Awg, 1000Ft; Cable Shielding Belden
36AC9944
Unshld Flex Cable, 12Cond, 14Awg, 1000Ft; Cable Shielding Belden 36AC9944
UNSHLD FLEX CABLE, 12COND, 14AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 14AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2887-1000-ND 36AC9944
Product Name Multiple Conductor Cables Unshld Flex Cable, 12Cond, 14Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349694 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details