Belden Inc. Multiple Conductor Cables 73409W 008100

Description
9 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2403-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2403-100-ND
Multiple Conductor Cables BEL2403-100-ND
9 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 9Cond, 14Awg, 100Ft; Cable Shielding Belden - 36AC9941 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 9Cond, 14Awg, 100Ft; Cable Shielding Belden
36AC9941
Unshld Flex Cable, 9Cond, 14Awg, 100Ft; Cable Shielding Belden 36AC9941
UNSHLD FLEX CABLE, 9COND, 14AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 9COND, 14AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2403-100-ND 36AC9941
Product Name Multiple Conductor Cables Unshld Flex Cable, 9Cond, 14Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details