Belden Inc. Multiple Conductor Cables 73407WS 008100

Description
7 Conductor Multi-Conductor Cable Gray 14 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Gray 14 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2402-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2402-100-ND
Multiple Conductor Cables BEL2402-100-ND
7 Conductor Multi-Conductor Cable Gray 14 AWG Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Gray 14 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 7Cond, 14Awg, 100Ft; Cable Shielding Belden - 36AC9940 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 14Awg, 100Ft; Cable Shielding Belden
36AC9940
Shld Flex Cable, 7Cond, 14Awg, 100Ft; Cable Shielding Belden 36AC9940
SHLD FLEX CABLE, 7COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2402-100-ND 36AC9940
Product Name Multiple Conductor Cables Shld Flex Cable, 7Cond, 14Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details