Belden Inc. Multiple Conductor Cables 73407W 008100

Description
7 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2401-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2401-100-ND
Multiple Conductor Cables BEL2401-100-ND
7 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 7Cond, 14Awg, 100Ft; Cable Shielding Belden - 36AC9938 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 14Awg, 100Ft; Cable Shielding Belden
36AC9938
Unshld Flex Cable, 7Cond, 14Awg, 100Ft; Cable Shielding Belden 36AC9938
UNSHLD FLEX CABLE, 7COND, 14AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 14AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2401-100-ND 36AC9938
Product Name Multiple Conductor Cables Unshld Flex Cable, 7Cond, 14Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 127491-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-SMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details