Belden Inc. Multiple Conductor Cables 73405W 008100

Description
5 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2399-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2399-100-ND
Multiple Conductor Cables BEL2399-100-ND
5 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 5Cond, 14Awg, 100Ft; Cable Shielding Belden - 36AC9934 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 14Awg, 100Ft; Cable Shielding Belden
36AC9934
Unshld Flex Cable, 5Cond, 14Awg, 100Ft; Cable Shielding Belden 36AC9934
UNSHLD FLEX CABLE, 5COND, 14AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 14AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2399-100-ND 36AC9934
Product Name Multiple Conductor Cables Unshld Flex Cable, 5Cond, 14Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - AC-C0H0-4-LLLL-YYY - Southco
Specs
Application Instrumentation and Control
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FMR-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details