Belden Inc. Multiple Conductor Cables 73404W 008500

Description
4 Conductor Multi-Conductor Cable Gray 14 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Gray 14 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2633-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2633-500-ND
Multiple Conductor Cables BEL2633-500-ND
4 Conductor Multi-Conductor Cable Gray 14 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Gray 14 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 14Awg, 500Ft; Cable Shielding Belden - 36AC9930 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 14Awg, 500Ft; Cable Shielding Belden
36AC9930
Unshld Flex Cable, 4Cond, 14Awg, 500Ft; Cable Shielding Belden 36AC9930
UNSHLD FLEX CABLE, 4COND, 14AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 14AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2633-500-ND 36AC9930
Product Name Multiple Conductor Cables Unshld Flex Cable, 4Cond, 14Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details