Belden Inc. Multiple Conductor Cables 73403WS 008500

Description
3 Conductor Multi-Conductor Cable Gray 14 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 14 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2632-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2632-500-ND
Multiple Conductor Cables BEL2632-500-ND
3 Conductor Multi-Conductor Cable Gray 14 AWG Braid 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Gray 14 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 3Cond, 14Awg, 500Ft; Cable Shielding Belden - 36AC9927 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 14Awg, 500Ft; Cable Shielding Belden
36AC9927
Shld Flex Cable, 3Cond, 14Awg, 500Ft; Cable Shielding Belden 36AC9927
SHLD FLEX CABLE, 3COND, 14AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 14AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2632-500-ND 36AC9927
Product Name Multiple Conductor Cables Shld Flex Cable, 3Cond, 14Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details