Belden Inc. Multiple Conductor Cables 73403W 008500

Description
3 Conductor Multi-Conductor Cable Gray 14 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 14 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2631-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2631-500-ND
Multiple Conductor Cables BEL2631-500-ND
3 Conductor Multi-Conductor Cable Gray 14 AWG 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Gray 14 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 14Awg, 500Ft; Cable Shielding Belden - 36AC9924 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 14Awg, 500Ft; Cable Shielding Belden
36AC9924
Unshld Flex Cable, 3Cond, 14Awg, 500Ft; Cable Shielding Belden 36AC9924
UNSHLD FLEX CABLE, 3COND, 14AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 14AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2631-500-ND 36AC9924
Product Name Multiple Conductor Cables Unshld Flex Cable, 3Cond, 14Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details