Belden Inc. Multiple Conductor Cables 73403W 0081000

Description
3 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-73403W0081000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-73403W0081000-DS-ND
Multiple Conductor Cables 135-73403W0081000-DS-ND
3 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Gray 14 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 14Awg, 1000Ft; Cable Shielding Belden - 36AC9923 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 14Awg, 1000Ft; Cable Shielding Belden
36AC9923
Unshld Flex Cable, 3Cond, 14Awg, 1000Ft; Cable Shielding Belden 36AC9923
UNSHLD FLEX CABLE, 3COND, 14AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 14AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-73403W0081000-DS-ND 36AC9923
Product Name Multiple Conductor Cables Unshld Flex Cable, 3Cond, 14Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details