Belden Inc. Multiple Conductor Cables 73403W 008100

Description
3 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2395-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2395-100-ND
Multiple Conductor Cables BEL2395-100-ND
3 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 14Awg, 100Ft; Cable Shielding Belden - 36AC9922 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 14Awg, 100Ft; Cable Shielding Belden
36AC9922
Unshld Flex Cable, 3Cond, 14Awg, 100Ft; Cable Shielding Belden 36AC9922
UNSHLD FLEX CABLE, 3COND, 14AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 14AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2395-100-ND 36AC9922
Product Name Multiple Conductor Cables Unshld Flex Cable, 3Cond, 14Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534155 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details