Belden Inc. Multiple Conductor Cables 73402W 008100

Description
2 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2394-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2394-100-ND
Multiple Conductor Cables BEL2394-100-ND
2 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 2Cond, 14Awg, 100Ft; Cable Shielding Belden - 36AC9919 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 14Awg, 100Ft; Cable Shielding Belden
36AC9919
Unshld Flex Cable, 2Cond, 14Awg, 100Ft; Cable Shielding Belden 36AC9919
UNSHLD FLEX CABLE, 2COND, 14AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 14AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2394-100-ND 36AC9919
Product Name Multiple Conductor Cables Unshld Flex Cable, 2Cond, 14Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data