Belden Inc. Multiple Conductor Cables 73205WS 008100

Description
5 Conductor Multi-Conductor Cable Gray 12 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Gray 12 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2393-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2393-100-ND
Multiple Conductor Cables BEL2393-100-ND
5 Conductor Multi-Conductor Cable Gray 12 AWG Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Gray 12 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Belden - 36AC9917 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Belden
36AC9917
Shld Flex Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Belden 36AC9917
SHLD FLEX CABLE, 5COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2393-100-ND 36AC9917
Product Name Multiple Conductor Cables Shld Flex Cable, 5Cond, 12Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Low Outgassing Cable Assembly - 6105A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Encoder cable - NEBM-M12G8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Twisted Pair Cable - 1187713001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
2 suppliers