Belden Inc. Multiple Conductor Cables 73205W 008500

Description
5 Conductor Multi-Conductor Cable Gray 12 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Gray 12 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2629-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2629-500-ND
Multiple Conductor Cables BEL2629-500-ND
5 Conductor Multi-Conductor Cable Gray 12 AWG 500.0' (152.4m)

5 Conductor Multi-Conductor Cable Gray 12 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshld Flex Cable, 5Cond, 12Awg, 500Ft; Cable Shielding Belden - 36AC9916 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 12Awg, 500Ft; Cable Shielding Belden
36AC9916
Unshld Flex Cable, 5Cond, 12Awg, 500Ft; Cable Shielding Belden 36AC9916
UNSHLD FLEX CABLE, 5COND, 12AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 12AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2629-500-ND 36AC9916
Product Name Multiple Conductor Cables Unshld Flex Cable, 5Cond, 12Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details