Belden Inc. Multiple Conductor Cables 73205W 0081000

Description
5 Conductor Multi-Conductor Cable Gray 12 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Gray 12 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2879-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2879-1000-ND
Multiple Conductor Cables BEL2879-1000-ND
5 Conductor Multi-Conductor Cable Gray 12 AWG 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Gray 12 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshld Flex Cable, 5Cond, 12Awg, 1000Ft; Cable Shielding Belden - 36AC9915 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 12Awg, 1000Ft; Cable Shielding Belden
36AC9915
Unshld Flex Cable, 5Cond, 12Awg, 1000Ft; Cable Shielding Belden 36AC9915
UNSHLD FLEX CABLE, 5COND, 12AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 12AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2879-1000-ND 36AC9915
Product Name Multiple Conductor Cables Unshld Flex Cable, 5Cond, 12Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Twisted Pair & Multicore Data Cable - 534040 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details