Belden Inc. Multiple Conductor Cables 73204WS 008100

Description
4 Conductor Multi-Conductor Cable Gray 12 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Gray 12 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2391-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2391-100-ND
Multiple Conductor Cables BEL2391-100-ND
4 Conductor Multi-Conductor Cable Gray 12 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Gray 12 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Belden - 36AC9911 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Belden
36AC9911
Shld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Belden 36AC9911
SHLD FLEX CABLE, 4COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2391-100-ND 36AC9911
Product Name Multiple Conductor Cables Shld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hooks - 1020XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details