Belden Inc. Multiple Conductor Cables 73012WS 008500

Description
12 Conductor Multi-Conductor Cable Gray 20 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Gray 20 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2624-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2624-500-ND
Multiple Conductor Cables BEL2624-500-ND
12 Conductor Multi-Conductor Cable Gray 20 AWG Braid 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Gray 20 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 12Cond, 20Awg, 500Ft; Cable Shielding Belden - 36AC9901 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 20Awg, 500Ft; Cable Shielding Belden
36AC9901
Shld Flex Cable, 12Cond, 20Awg, 500Ft; Cable Shielding Belden 36AC9901
SHLD FLEX CABLE, 12COND, 20AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 20AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2624-500-ND 36AC9901
Product Name Multiple Conductor Cables Shld Flex Cable, 12Cond, 20Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/104-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers