Belden Inc. Multiple Conductor Cables 73012WS 0081000

Description
12 Conductor Multi-Conductor Cable Gray 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Gray 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2874-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2874-1000-ND
Multiple Conductor Cables BEL2874-1000-ND
12 Conductor Multi-Conductor Cable Gray 20 AWG Braid 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Gray 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 12Cond, 20Awg, 1000Ft; Cable Shielding Belden - 36AC9900 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 20Awg, 1000Ft; Cable Shielding Belden
36AC9900
Shld Flex Cable, 12Cond, 20Awg, 1000Ft; Cable Shielding Belden 36AC9900
SHLD FLEX CABLE, 12COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2874-1000-ND 36AC9900
Product Name Multiple Conductor Cables Shld Flex Cable, 12Cond, 20Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ribbon Cable - 1792597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details