Belden Inc. Multiple Conductor Cables 73012WS 008100

Description
12 Conductor Multi-Conductor Cable Gray 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Gray 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2387-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2387-100-ND
Multiple Conductor Cables BEL2387-100-ND
12 Conductor Multi-Conductor Cable Gray 20 AWG Braid 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Gray 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 12Cond, 20Awg, 100Ft; Cable Shielding Belden - 36AC9899 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 20Awg, 100Ft; Cable Shielding Belden
36AC9899
Shld Flex Cable, 12Cond, 20Awg, 100Ft; Cable Shielding Belden 36AC9899
SHLD FLEX CABLE, 12COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2387-100-ND 36AC9899
Product Name Multiple Conductor Cables Shld Flex Cable, 12Cond, 20Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 349672 - RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details