Belden Inc. Multiple Conductor Cables 73009W 008500

Description
9 Conductor Multi-Conductor Cable Gray 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Gray 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2622-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2622-500-ND
Multiple Conductor Cables BEL2622-500-ND
9 Conductor Multi-Conductor Cable Gray 20 AWG 500.0' (152.4m)

9 Conductor Multi-Conductor Cable Gray 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshld Flex Cable, 9Cond, 20Awg, 500Ft; Cable Shielding Belden - 36AC9895 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 9Cond, 20Awg, 500Ft; Cable Shielding Belden
36AC9895
Unshld Flex Cable, 9Cond, 20Awg, 500Ft; Cable Shielding Belden 36AC9895
UNSHLD FLEX CABLE, 9COND, 20AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 9COND, 20AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2622-500-ND 36AC9895
Product Name Multiple Conductor Cables Unshld Flex Cable, 9Cond, 20Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details