Belden Inc. Multiple Conductor Cables 73009W 0081000

Description
9 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2872-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2872-1000-ND
Multiple Conductor Cables BEL2872-1000-ND
9 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)

9 Conductor Multi-Conductor Cable Gray 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshld Flex Cable, 9Cond, 20Awg, 1000Ft; Cable Shielding Belden - 36AC9894 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 9Cond, 20Awg, 1000Ft; Cable Shielding Belden
36AC9894
Unshld Flex Cable, 9Cond, 20Awg, 1000Ft; Cable Shielding Belden 36AC9894
UNSHLD FLEX CABLE, 9COND, 20AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 9COND, 20AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2872-1000-ND 36AC9894
Product Name Multiple Conductor Cables Unshld Flex Cable, 9Cond, 20Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1368176 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details