Belden Inc. Multiple Conductor Cables 73007WS 008100

Description
7 Conductor Multi-Conductor Cable Gray 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Gray 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2384-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2384-100-ND
Multiple Conductor Cables BEL2384-100-ND
7 Conductor Multi-Conductor Cable Gray 20 AWG Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Gray 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 7Cond, 20Awg, 100Ft; Cable Shielding Belden - 36AC9892 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 20Awg, 100Ft; Cable Shielding Belden
36AC9892
Shld Flex Cable, 7Cond, 20Awg, 100Ft; Cable Shielding Belden 36AC9892
SHLD FLEX CABLE, 7COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2384-100-ND 36AC9892
Product Name Multiple Conductor Cables Shld Flex Cable, 7Cond, 20Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details