Belden Inc. Multiple Conductor Cables 73007W 008500

Description
7 Conductor Multi-Conductor Cable Gray 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Gray 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2621-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2621-500-ND
Multiple Conductor Cables BEL2621-500-ND
7 Conductor Multi-Conductor Cable Gray 20 AWG 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Gray 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshld Flex Cable, 7Cond, 20Awg, 500Ft; Cable Shielding Belden - 36AC9891 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 20Awg, 500Ft; Cable Shielding Belden
36AC9891
Unshld Flex Cable, 7Cond, 20Awg, 500Ft; Cable Shielding Belden 36AC9891
UNSHLD FLEX CABLE, 7COND, 20AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 20AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2621-500-ND 36AC9891
Product Name Multiple Conductor Cables Unshld Flex Cable, 7Cond, 20Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5600-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 493-11531303 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details