Belden Inc. Multiple Conductor Cables 73005W 008100

Description
5 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2382-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2382-100-ND
Multiple Conductor Cables BEL2382-100-ND
5 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 5Cond, 20Awg, 100Ft; Cable Shielding Belden - 36AC9886 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 20Awg, 100Ft; Cable Shielding Belden
36AC9886
Unshld Flex Cable, 5Cond, 20Awg, 100Ft; Cable Shielding Belden 36AC9886
UNSHLD FLEX CABLE, 5COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2382-100-ND 36AC9886
Product Name Multiple Conductor Cables Unshld Flex Cable, 5Cond, 20Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 349665 - RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details