Belden Inc. Multiple Conductor Cables 73004W 008100

Description
4 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2381-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2381-100-ND
Multiple Conductor Cables BEL2381-100-ND
4 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Belden - 36AC9883 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Belden
36AC9883
Unshld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Belden 36AC9883
UNSHLD FLEX CABLE, 4COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2381-100-ND 36AC9883
Product Name Multiple Conductor Cables Unshld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 350053 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details