Belden Inc. Multiple Conductor Cables 73003WS 0081000

Description
3 Conductor Multi-Conductor Cable Gray 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-73003WS0081000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-73003WS0081000-DS-ND
Multiple Conductor Cables 135-73003WS0081000-DS-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Gray 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Belden - 36AC9881 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Belden
36AC9881
Shld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Belden 36AC9881
SHLD FLEX CABLE, 3COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-73003WS0081000-DS-ND 36AC9881
Product Name Multiple Conductor Cables Shld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534091 - RS Components, Ltd.
Specs
Rated Temperature -10 to 80 C (14 to 176 F)
View Details