Belden Inc. Multiple Conductor Cables 73003WS 008100

Description
3 Conductor Multi-Conductor Cable Gray 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2380-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2380-100-ND
Multiple Conductor Cables BEL2380-100-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Gray 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Belden - 36AC9880 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Belden
36AC9880
Shld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Belden 36AC9880
SHLD FLEX CABLE, 3COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2380-100-ND 36AC9880
Product Name Multiple Conductor Cables Shld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-5-N-R3G8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Cat 5e UTP, RJ45 to RJ45, Yellow color, 26AWG, 7FT Length - 1225011-07 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details