Belden Inc. Multiple Conductor Cables 73003W 008100

Description
3 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2379-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2379-100-ND
Multiple Conductor Cables BEL2379-100-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Belden - 36AC9877 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Belden
36AC9877
Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Belden 36AC9877
UNSHLD FLEX CABLE, 3COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2379-100-ND 36AC9877
Product Name Multiple Conductor Cables Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details