Belden Inc. Multiple Conductor Cables 73002W 008500

Description
2 Conductor Multi-Conductor Cable Gray 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2616-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2616-500-ND
Multiple Conductor Cables BEL2616-500-ND
2 Conductor Multi-Conductor Cable Gray 20 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Gray 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshld Flex Cable, 2Cond, 20Awg, 500Ft; Cable Shielding Belden - 36AC9876 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 20Awg, 500Ft; Cable Shielding Belden
36AC9876
Unshld Flex Cable, 2Cond, 20Awg, 500Ft; Cable Shielding Belden 36AC9876
UNSHLD FLEX CABLE, 2COND, 20AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 20AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2616-500-ND 36AC9876
Product Name Multiple Conductor Cables Unshld Flex Cable, 2Cond, 20Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details