Belden Inc. Multiple Conductor Cables 7201A X4P500

Description
4 (2 Pair) Conductor Multi-Pair Cable Green 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Green 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2613-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2613-500-ND
Multiple Conductor Cables BEL2613-500-ND
4 (2 Pair) Conductor Multi-Pair Cable Green 24 AWG Foil, Braid 500.0' (152.4m)

4 (2 Pair) Conductor Multi-Pair Cable Green 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden - 04H0540 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
04H0540
Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden 04H0540
SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2613-500-ND 04H0540
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 2769909 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -196 C (-321 F)
View Details