Belden Inc. Cable, Cat 5E, Ethernet, Pur, 304.8M; Cable Shielding Belden 72002PU

Description
CABLE, CAT 5E, ETHERNET, PUR, 304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes
Datasheet
Description
CABLE, CAT 5E, ETHERNET, PUR, 304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cat 5E, Ethernet, Pur, 304.8M; Cable Shielding Belden - 29AH8904 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat 5E, Ethernet, Pur, 304.8M; Cable Shielding Belden
29AH8904
Cable, Cat 5E, Ethernet, Pur, 304.8M; Cable Shielding Belden 29AH8904
CABLE, CAT 5E, ETHERNET, PUR, 304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes

CABLE, CAT 5E, ETHERNET, PUR, 304.8M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:2 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH8904
Product Name Cable, Cat 5E, Ethernet, Pur, 304.8M; Cable Shielding Belden
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details