Belden Inc. Shld Network Cable, 2 Pair, 26Awg, 305M; Cable Shielding Belden 72002NH.02305

Description
SHLD NETWORK CABLE, 2 PAIR, 26AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Colour:Black; No. ofRoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 2 PAIR, 26AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Colour:Black; No. ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 2 Pair, 26Awg, 305M; Cable Shielding Belden - 74AC3261 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 2 Pair, 26Awg, 305M; Cable Shielding Belden
74AC3261
Shld Network Cable, 2 Pair, 26Awg, 305M; Cable Shielding Belden 74AC3261
SHLD NETWORK CABLE, 2 PAIR, 26AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Colour:Black; No. ofRoHS Compliant: Yes

SHLD NETWORK CABLE, 2 PAIR, 26AWG, 305M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Colour:Black; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC3261
Product Name Shld Network Cable, 2 Pair, 26Awg, 305M; Cable Shielding Belden
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SP-35-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details