Belden Inc. Multiple Conductor Cables 7107W 003250

Description
18 Conductor Multi-Conductor Cable Orange 20 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable Orange 20 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2524-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2524-250-ND
Multiple Conductor Cables BEL2524-250-ND
18 Conductor Multi-Conductor Cable Orange 20 AWG 250.0' (76.2m)

18 Conductor Multi-Conductor Cable Orange 20 AWG 250.0' (76.2m)

Buy Now Datasheet
Unshld Flex Cable, 17Cond, 20Awg, 250Ft; Cable Shielding Belden - 52T3028 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 17Cond, 20Awg, 250Ft; Cable Shielding Belden
52T3028
Unshld Flex Cable, 17Cond, 20Awg, 250Ft; Cable Shielding Belden 52T3028
UNSHLD FLEX CABLE, 17COND, 20AWG, 250FT; Cable Shielding:Unshielded ; No. of Conductors:17Conduct or; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Orange RoHS Compliant: Yes

UNSHLD FLEX CABLE, 17COND, 20AWG, 250FT; Cable Shielding:Unshielded; No. of Conductors:17Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2524-250-ND 52T3028
Product Name Multiple Conductor Cables Unshld Flex Cable, 17Cond, 20Awg, 250Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Precision Test Cable, 18.0 GHz, 12.0 ft. (3.66m) - CBL-12FT-SMSM+ - Mini-Circuits
Specs
Cable Length 12 ft (36.58 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details