The PUR Distribution Box Cable, part number 70260PU, features 12 conductors of 0.50 mm² and 3 conductors of 1.00 mm², with a stranding configuration of 64 x 0.10 mm and 128 x 0.10 mm. It is designed for high flexibility and is suitable for applications in industrial mechanical and plant engineering, particularly in environments involving cable carriers and moving machine parts. The cable is rated for 2 million continuous flex cycles and is resistant to sunlight and oil. The cable operates effectively within a temperature range of -50°C to +80°C, with a flexible installation range of -25°C to +80°C and a drag chain operation range of -25°C to +60°C. It has a minimum insulation resistance of 1000 MΩ*km and a voltage rating of 300 V, with a dielectric voltage test of 2.0 kV DC. The cable's outer jacket is designed to be lab-free and oil-resistant, with a minimum bend radius of 91 mm. This product complies with UL AWM Style AWM 20549 and meets various flammability and environmental standards, including CSA FT2 and IEC 60332-2-2. It is available in lengths of 100 m and 500 m, both in black.
12 x 0.50 mm² & 3 x 1.00 mm², Stranding 64 x 0.10 mm & 128 x 0.10 mm, 2 Million Continuous Flex Cycles, Trailing, Sunlight and Oil Resistant
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 70260PU |
| Product Name | PUR Distribution Box Cable, 12 x 0.50 mm² & 3 x 1.00 mm² |
| Application | Instrumentation and Control |