Belden Inc. 1 PAIR AES/EBU, 24AWG, ISTP, FRNC/LSZH 70075

Description
1 PAIR AES/EBU, 24AWG, ISTP, FRNC/LSZH
Datasheet
Description
1 PAIR AES/EBU, 24AWG, ISTP, FRNC/LSZH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 PAIR AES/EBU, 24AWG, ISTP, FRNC/LSZH - 70075 - Belden Inc.
St. Louis, MO, United States
1 PAIR AES/EBU, 24AWG, ISTP, FRNC/LSZH
70075
1 PAIR AES/EBU, 24AWG, ISTP, FRNC/LSZH 70075
1 PAIR AES/EBU, 24AWG, ISTP, FRNC/LSZH

1 PAIR AES/EBU, 24AWG, ISTP, FRNC/LSZH

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 70075
Product Name 1 PAIR AES/EBU, 24AWG, ISTP, FRNC/LSZH
Product Type Multiconductor Cable
Cable Jacket LSZH / FRNC
Cable Insulation Polyethylene; PE - Polyethylene (Foam)
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details