Belden Inc. 10 Pair AES/EBU, 26AWG, ISTP, LSZH 70073

Description
Digital Audio 10 Pair AES/EBU, 26AWG/0.14mm², ISTP, LSZH
Datasheet
Description
Digital Audio 10 Pair AES/EBU, 26AWG/0.14mm², ISTP, LSZH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Pair AES/EBU, 26AWG, ISTP, LSZH - 70073 - Belden Inc.
St. Louis, MO, United States
10 Pair AES/EBU, 26AWG, ISTP, LSZH
70073
10 Pair AES/EBU, 26AWG, ISTP, LSZH 70073
Digital Audio 10 Pair AES/EBU, 26AWG/0.14mm², ISTP, LSZH

Digital Audio 10 Pair AES/EBU, 26AWG/0.14mm², ISTP, LSZH

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 70073
Product Name 10 Pair AES/EBU, 26AWG, ISTP, LSZH
Product Type Multiconductor Cable
Cable Jacket LSZH / FRNC
Cable Insulation Polyethylene; PE - Polyethylene (Foam)
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Silicone Multiconductor Cable - AS155-18-3J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details