Belden Inc. 8 x QUAD SNAKE, 26AWG, PVC 70066

Description
AUDIO 8 x QUAD SNAKE, 26AWG/0.14mm², PVC
Datasheet
Description
AUDIO 8 x QUAD SNAKE, 26AWG/0.14mm², PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 x QUAD SNAKE, 26AWG, PVC - 70066 - Belden Inc.
St. Louis, MO, United States
8 x QUAD SNAKE, 26AWG, PVC
70066
8 x QUAD SNAKE, 26AWG, PVC 70066
AUDIO 8 x QUAD SNAKE, 26AWG/0.14mm², PVC

AUDIO 8 x QUAD SNAKE, 26AWG/0.14mm², PVC

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 70066
Product Name 8 x QUAD SNAKE, 26AWG, PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details