Belden Inc. 4 x QUAD SNAKE, 26AWG, PE 70065PE

Description
AUDIO 4 x QUAD SNAKE, 26AWG/0.14mm², PE
Datasheet
Description
AUDIO 4 x QUAD SNAKE, 26AWG/0.14mm², PE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 x QUAD SNAKE, 26AWG, PE - 70065PE - Belden Inc.
St. Louis, MO, United States
4 x QUAD SNAKE, 26AWG, PE
70065PE
4 x QUAD SNAKE, 26AWG, PE 70065PE
AUDIO 4 x QUAD SNAKE, 26AWG/0.14mm², PE

AUDIO 4 x QUAD SNAKE, 26AWG/0.14mm², PE

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Multiconductor Cables
Product Number 70065PE
Product Name 4 x QUAD SNAKE, 26AWG, PE
Cable Jacket Polyolefin (PO, PE, PP)
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 534076 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.5000 mm2
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details