Belden Inc. 2 PAIR AES/EBU, 24AWG, ISTP, LSZH-C 70057CH

Description
DIGITAL AUDIO 2 PAIR AES/EBU, 24AWG/0.22mm², ISTP, LSZH-C
Datasheet
Description
DIGITAL AUDIO 2 PAIR AES/EBU, 24AWG/0.22mm², ISTP, LSZH-C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 PAIR AES/EBU, 24AWG, ISTP, LSZH-C - 70057CH - Belden Inc.
St. Louis, MO, United States
2 PAIR AES/EBU, 24AWG, ISTP, LSZH-C
70057CH
2 PAIR AES/EBU, 24AWG, ISTP, LSZH-C 70057CH
DIGITAL AUDIO 2 PAIR AES/EBU, 24AWG/0.22mm², ISTP, LSZH-C

DIGITAL AUDIO 2 PAIR AES/EBU, 24AWG/0.22mm², ISTP, LSZH-C

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 70057CH
Product Name 2 PAIR AES/EBU, 24AWG, ISTP, LSZH-C
Product Type Multiconductor Cable
Cable Jacket LSZH / FRNC
Cable Insulation Polyethylene; PE - Polyethylene (Foam)
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details