The Belden part number 70057 is a 2 pair AES/EBU cable designed for digital audio applications. It features 24 AWG conductors made from oxygen-free bare copper, ensuring high conductivity. The cable is constructed with a polyethylene foam insulation and is compliant with the AES/EBU specification, making it suitable for both analogue and digital audio signal transmission in professional studio environments. The cable has a nominal impedance of 110 Ohm with a tolerance of +/- 15 Ohm, and a capacitance of 40 pF/m. It supports a temperature range from -30 to +70 °C and has a minimum bend radius of 94 mm during installation and 141 mm during operation. The outer jacket is made from low smoke zero halogen (LSZH) material, providing flame retardant properties and reducing toxic emissions in case of fire. This product is suitable for indoor use and meets the CPR Euroclass Eca standard for fire safety. The cable is available in a standard length of 500 meters and is designed for reliable performance in demanding audio applications.
DIGITAL AUDIO 2 PAIR AES/EBU, 24AWG/0.22mm², ISTP, LSZH
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 70057 |
| Product Name | 2 PAIR AES/EBU, 24AWG, ISTP, LSZH |
| Product Type | Multiconductor Cable |
| Cable Jacket | LSZH / FRNC |
| Cable Insulation | Polyethylene; PE - Polyethylene (Foam) |
| Cable Conductor | Copper; Bare Copper - Stranded |