Belden Inc. 16 PAIR AES/EBU, 26AWG, ISTP, LSZH 70056

Description
DIGITAL AUDIO 16 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH
Datasheet
Description
DIGITAL AUDIO 16 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 PAIR AES/EBU, 26AWG, ISTP, LSZH - 70056 - Belden Inc.
St. Louis, MO, United States
16 PAIR AES/EBU, 26AWG, ISTP, LSZH
70056
16 PAIR AES/EBU, 26AWG, ISTP, LSZH 70056
DIGITAL AUDIO 16 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH

DIGITAL AUDIO 16 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 70056
Product Name 16 PAIR AES/EBU, 26AWG, ISTP, LSZH
Product Type Multiconductor Cable
Cable Jacket LSZH / FRNC
Cable Insulation Polyethylene; PE - Polyethylene (Foam)
Cable Conductor Copper; Bare Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet connection cable - E12225 - ifm efector inc.
Specs
Cable Jacket Polyvinyl Chloride
Standards / Certifications CE Marking
Number of Conductors 4 #
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
FEP Multiconductor Cable - CZ 1104-1 - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Conductor Copper
Cable Shielding Braid
View Details